LTC7541AKSW#PBF alternative parts: LTC7545ACSW#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 12BIT A-OUT 18SOIC | DAC 1-CH R-2R 12-bit 20-Pin SOIC W T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 18-SOIC (0.295, 7.50mm Width) | SOIC |
Number of Pins: | 18 | 20 |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | - |
Published: | 1996 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 18 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 15V | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LTC7541 | - |
Pin Count: | 18 | - |
Qualification Status: | Not Qualified | - |
Output Type: | Current - Unbuffered | - |
Operating Supply Voltage: | 15V | - |
Max Supply Voltage: | 16V | 15.75V |
Min Supply Voltage: | 5V | 4.75V |
Number of Bits: | 12 | 12 |
Supply Current-Max: | 2mA | - |
Architecture: | R-2R | - |
Converter Type: | D/A CONVERTER | - |
Supply Type: | Single | Single |
Reference Type: | External | - |
Data Interface: | Parallel | - |
Differential Output: | Yes | - |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 5V~16V | - |
Voltage - Supply, Digital: | 5V~16V | - |
Settling Time: | 600ns (Typ) | 1 μs |
Integral Nonlinearity (INL): | 0.5 LSB | 0.5 LSB |
Input Bit Code: | BINARY, OFFSET BINARY | - |
Number of Converters: | 1 | 1 |
INL/DNL (LSB): | ±0.5 (Max), ±0.5 (Max) | - |
Height Seated (Max): | 2.65mm | - |
Width: | 7.5mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Number of Channels: | - | 1 |
Interface: | - | Parallel |

LTC7541AKSW#PBF
Linear Technology/Analog DevicesUnited States