M24C01-RDW6TP alternative parts: M24C16-MN6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 1KBIT 400KHZ 8TSSOP
IC EEPROM 16K I2C 400KHZ 8SO
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
13 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e4
e0
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin/Lead (Sn/Pb)
Voltage - Supply:
1.8V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
2.5V
5V
Terminal Pitch:
0.65mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
M24C01
M24C16
Pin Count:
8
8
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2/5V
5V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C, Serial
Memory Size:
1Kb 128 x 8
16Kb 2K x 8
Nominal Supply Current:
800μA
2mA
Clock Frequency:
400kHz
400kHz
Access Time:
900ns
900ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 kb
16 kb
Standby Current-Max:
0.000001A
0.000001A
Serial Bus Type:
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
40
Write Protection:
HARDWARE
HARDWARE
I2C Control Byte:
1010DDDR
1010MMMR
Height:
1mm
-
Length:
3mm
4.9mm
Width:
4.4mm
3.9mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Pbfree Code:
-
no
Reach Compliance Code:
-
not_compliant
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
4.5V
Operating Mode:
-
SYNCHRONOUS
Output Characteristics:
-
OPEN-DRAIN
Memory Width:
-
8
Height Seated (Max):
-
1.75mm
M24C01-RDW6TP

M24C01-RDW6TP

(In Stock: 7)

STMicroelectronics