M24C01-RDW6TP alternative parts: M24C64-WMN6TP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 1KBIT 400KHZ 8TSSOP
IC EEPROM 64KBIT 400KHZ 8SO
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
NRND (Last Updated: 7 months ago)
Factory Lead Time:
13 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.8V~5.5V
2.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
5V
Terminal Pitch:
0.65mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
M24C01
M24C64
Pin Count:
8
8
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
2/5V
-
Interface:
2-Wire, I2C, Serial
-
Memory Size:
1Kb 128 x 8
64Kb 8K x 8
Nominal Supply Current:
800μA
5mA
Clock Frequency:
400kHz
1MHz
Access Time:
900ns
450ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 kb
64 kb
Standby Current-Max:
0.000001A
0.000002A
Serial Bus Type:
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
40
Write Protection:
HARDWARE
HARDWARE
I2C Control Byte:
1010DDDR
1010DDDR
Height:
1mm
1.75mm
Length:
3mm
4.9mm
Width:
4.4mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
SO8N-SO-A
Operating Supply Voltage:
-
5V
Parallel/Serial:
-
SERIAL
Ambient Temperature Range High:
-
85°C
REACH SVHC:
-
No SVHC
M24C01-RDW6TP

M24C01-RDW6TP

(In Stock: 7)

STMicroelectronics