M55342K12B49D9CBSV alternative parts: RT0603FRE0716K5L, RN73R1JTTD18R0F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 49.9 OHM 1% 1/10W 0603 | RES SMD 16.5K OHM 1% 1/10W 0603 | RES 18 OHM 1% 1/10W 0603 |
Factory Lead Time: | 12 Weeks | 24 Weeks | 10 Weeks |
Surface Mount: | YES | YES | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Series: | Military, MIL-PRF-55342, RM0603 | RT | RN73R |
Published: | 2016 | 2009 | - |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~150°C | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.064Lx0.032W 1.63mmx0.81mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e0 | e3 | - |
Pbfree Code: | no | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 49.9Ohm | 16.5kOhm | 18Ohm |
Terminal Finish: | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | LASER TRIMMABLE, NON-INDUCTIVE | HIGH PRECISION | - |
Max Power Dissipation: | 100mW | - | - |
Construction: | Rectangular | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Reach Compliance Code: | unknown | - | - |
Rated Power Dissipation (P): | 0.1W | 0.1W | - |
Working Voltage: | 50V | - | - |
Features: | Military, Non-Inductive | - | Moisture Resistant |
Height Seated (Max): | 0.033 0.84mm | 0.022 0.55mm | 0.022 0.55mm |
Height: | 838.2μm | 550μm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Weight: | - | 2.012816mg | - |
Voltage Rated: | - | 75V | - |
Termination: | - | SMD/SMT | - |
ECCN Code: | - | EAR99 | - |
Power Rating: | - | 100mW | - |
Voltage - Rated DC: | - | 50V | - |
Packing Method: | - | TR, Paper, 7 Inch | - |
Depth: | - | 800μm | - |
Military Standard: | - | Not | - |
Case Code (Metric): | - | 1608 | - |
Case Code (Imperial): | - | 0603 | - |
Lead Free: | - | Lead Free | - |

M55342K12B49D9CBSV
(In Stock: 753507)
Vishay DaleQty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity