MAX30003CTI alternative parts: MAX3181EUK

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ECG FRONT END 28TQFN
3V to 5.5V, 1.5Mbps RS-232 Receivers in SOT23-5
Factory Lead Time:
9 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
28-WFQFN Exposed Pad
-
Surface Mount:
YES
-
Number of Pins:
28
5
Packaging:
Tray
-
Published:
2016
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
28
-
Type:
ECG Front End
-
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Applications:
Heart Rate Monitoring
-
HTS Code:
8542.39.00.01
-
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MAX30003
-
Temperature Grade:
COMMERCIAL
-
Max Supply Voltage:
2V
-
Min Supply Voltage:
1.2V
-
Length:
5mm
-
Height Seated (Max):
0.8mm
-
Width:
5mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lifecycle Status:
-
Production (Last Updated: 1 week ago)
Case/Package:
-
SOT-23
Manufacturer Lifecycle Status:
-
PRODUCTION (Last Updated: 1 week ago)
RoHS:
-
Compliant
Logic Function:
-
Receiver
Number of Receivers:
-
1
Radiation Hardening:
-
No
MAX30003CTI

MAX30003CTI

(In Stock: 18)

Maxim Integrated