MAX30003CTI alternative parts: MAX32690GTK
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ECG FRONT END 28TQFN | M4 120MHZ, RISC-V CO PROCESSOR, |
Factory Lead Time: | 9 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-WFQFN Exposed Pad | 68-WFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 28 | - |
Packaging: | Tray | Tray |
Published: | 2016 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 28 | - |
Type: | ECG Front End | - |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Applications: | Heart Rate Monitoring | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | QUAD | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MAX30003 | - |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 2V | - |
Min Supply Voltage: | 1.2V | - |
Length: | 5mm | - |
Height Seated (Max): | 0.8mm | - |
Width: | 5mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | 68-TQFN (8x8) |
Mfr: | - | Analog Devices Inc./Maxim Integrated |
Number of I/Os: | - | 38 |
Data Converters: | - | A/D 3x12b SAR |
Base Product Number: | - | MAX32690 |
Operating Temperature: | - | -40°C ~ 105°C (TA) |
Oscillator Type: | - | External, Internal |
Speed: | - | 120MHz |
RAM Size: | - | 1M x 8 |
Voltage - Supply (Vcc/Vdd): | - | 1.17V ~ 3.6V |
Core Processor: | - | ARM? Cortex?-M4F |
Peripherals: | - | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | - | FLASH |
Core Size: | - | 32-Bit |
Program Memory Size: | - | 3MB (3M x 8) |
Connectivity: | - | I2C, SPI, UART/USART, USB |

MAX30003CTI
(In Stock: 18)
Maxim IntegratedUnited States