MC102821254JE alternative parts: PSEDTE1L5J
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 1.25M OHM 5% 1.5W 5025 | Current Sense Resistors - SMD 1.5mOhm 5W 5% 150ppm Current Sense |
Factory Lead Time: | 12 Weeks | - |
Mount: | Surface Mount | - |
Package / Case: | Nonstandard | Nonstandard |
Terminal Shape: | ONE SURFACE | ONE SURFACE |
Voltage Rated: | 5kV | - |
Operating Temperature: | -55°C~180°C | -65°C~155°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Macrochip | PSE |
Published: | 2008 | - |
Size / Dimension: | 0.500Lx0.250W 12.70mmx6.35mm | 0.252Lx0.252W 6.40mmx6.40mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e4 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±150ppm/°C |
Resistance: | 1.25MOhm | 1.5mOhm |
Terminal Finish: | Silver/Palladium (Ag/Pd) | Tin/Silver/Copper (Sn/Ag/Cu) |
Composition: | Thick Film | Metal Element |
Additional Feature: | NON-INDUCTIVE, PRECISION | - |
Power Rating: | 1.5W | 5W |
Voltage - Rated DC: | 5kV | - |
Packing Method: | TR | TR, EMBOSSED PLASTIC |
Max Power Dissipation: | 1.5W | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 1W | 5W |
Case Code (Imperial): | 5025 | 2525 |
Features: | High Voltage, Non-Inductive | Automotive AEC-Q200, Current Sense, Moisture Resistant |
Height: | 889μm | 650μm |
Height Seated (Max): | 0.142 3.60mm | 0.030 0.75mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Construction: | - | Rectangular |
Case Code (Metric): | - | 6464 |
Ratings: | - | AEC-Q200 |

MC102821254JE
(In Stock: 28)
OhmiteQty
Unit Price
Ext Price
1
$2.956710
$2.96
10
$2.789349
$27.89
100
$2.631462
$263.15
500
$2.482511
$1,241.26
1000
$2.341992
$2,341.99
Minimum: 1 Multiples: 1
Unit Price: $2.956710
Ext Price: $2.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity