MCIMX355AJQ5C alternative parts: MCIMX351AJQ5C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM1136JF-S Microprocessor IC i.MX35 1 Core
Processors - Application Specialized RINGO MX35 TO2.1
Factory Lead Time:
15 Weeks
15 Weeks
Package / Case:
400-LFBGA
400-LFBGA
Surface Mount:
YES
YES
Number of I/Os:
3
3
Usage Level:
Automotive grade
Automotive grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
i.MX35
i.MX35
Published:
2002
2005
JESD-609 Code:
e1
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
400
400
ECCN Code:
5A992
5A992
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
HTS Code:
8542.31.00.01
8542.31.00.01
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.8mm
0.8mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MCIMX355
MCIMX351
JESD-30 Code:
S-PBGA-B400
S-PBGA-B400
Supply Voltage-Max (Vsup):
1.47V
1.47V
Supply Voltage-Min (Vsup):
1.33V
1.33V
Speed:
532MHz
532MHz
Core Processor:
ARM1136JF-S
ARM1136JF-S
Boundary Scan:
YES
YES
Screening Level:
AEC-Q100
AEC-Q100
Voltage - I/O:
1.8V 2.0V 2.5V 2.7V 3.0V 3.3V
1.8V 2.0V 2.5V 2.7V 3.0V 3.3V
Ethernet:
10/100Mbps (1)
10/100Mbps (1)
Number of Cores/Bus Width:
1 Core 32-Bit
1 Core 32-Bit
Graphics Acceleration:
No
No
RAM Controllers:
LPDDR, DDR2
LPDDR, DDR2
USB:
USB 2.0 + PHY (2)
USB 2.0 + PHY (2)
Additional Interfaces:
1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART
1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART
Co-Processors/DSP:
Multimedia; IPU, VFP
Multimedia; VFP
Bus Compatibility:
CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB
CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB
Security Features:
Secure Fusebox, Secure JTAG
Secure Fusebox, Secure JTAG
Display & Interface Controllers:
Keypad, KPP, LCD
Keypad, KPP, LCD
Length:
17mm
17mm
Height Seated (Max):
1.6mm
1.6mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
MCIMX355AJQ5C

MCIMX355AJQ5C

(In Stock: 12700)

NXP USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $24.152936

    $24.15

  • 10

    $22.785789

    $227.86

  • 100

    $21.496027

    $2,149.60

  • 500

    $20.279271

    $10,139.64

  • 1000

    $19.131388

    $19,131.39

Minimum: 1 Multiples: 1

Unit Price: $24.152936

Ext Price: $24.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity