MCIMX355AJQ5C alternative parts: MCIMX357CJQ5C
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | ARM1136JF-S Microprocessor IC i.MX35 1 Core | NXP MCIMX357CJQ5C IC |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Package / Case: | 400-LFBGA | 400-LFBGA |
Surface Mount: | YES | YES |
Number of I/Os: | 3 | 4 |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | i.MX35 | i.MX35 |
Published: | 2002 | 2005 |
JESD-609 Code: | e1 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 400 | 400 |
ECCN Code: | 5A992 | 5A992 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper - with Nickel barrier |
HTS Code: | 8542.31.00.01 | 8542.31.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.8mm | 0.8mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCIMX355 | MCIMX357 |
JESD-30 Code: | S-PBGA-B400 | S-PBGA-B400 |
Supply Voltage-Max (Vsup): | 1.47V | 1.47V |
Supply Voltage-Min (Vsup): | 1.33V | 1.33V |
Speed: | 532MHz | 532MHz |
Core Processor: | ARM1136JF-S | ARM1136JF-S |
Boundary Scan: | YES | YES |
Screening Level: | AEC-Q100 | - |
Voltage - I/O: | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V |
Ethernet: | 10/100Mbps (1) | 10/100Mbps (1) |
Number of Cores/Bus Width: | 1 Core 32-Bit | 1 Core 32-Bit |
Graphics Acceleration: | No | Yes |
RAM Controllers: | LPDDR, DDR2 | LPDDR, DDR2 |
USB: | USB 2.0 + PHY (2) | USB 2.0 + PHY (2) |
Additional Interfaces: | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART |
Co-Processors/DSP: | Multimedia; IPU, VFP | Multimedia; GPU, IPU, VFP |
Bus Compatibility: | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | 1-WIRE; CAN; ETHERNET; I2C; I2S; IRDA; RS-232; SPI; UART; USB |
Security Features: | Secure Fusebox, Secure JTAG | Secure Fusebox, Secure JTAG, Tamper Detection |
Display & Interface Controllers: | Keypad, KPP, LCD | Keypad, KPP, LCD |
Length: | 17mm | 17mm |
Height Seated (Max): | 1.6mm | 1.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Qualification Status: | - | Not Qualified |
uPs/uCs/Peripheral ICs Type: | - | MULTIFUNCTION PERIPHERAL |
Clock Frequency: | - | 24MHz |
Address Bus Width: | - | 26 |
External Data Bus Width: | - | 16 |
RAM (words): | - | 128000 |
Number of Serial I/Os: | - | 2 |

MCIMX355AJQ5C
(In Stock: 12700)
NXP USA Inc.Qty
Unit Price
Ext Price
1
$24.152936
$24.15
10
$22.785789
$227.86
100
$21.496027
$2,149.60
500
$20.279271
$10,139.64
1000
$19.131388
$19,131.39
Minimum: 1 Multiples: 1
Unit Price: $24.152936
Ext Price: $24.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity