MCP23008-E/P alternative parts: MAX232EIN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP23008-E/P - I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 4.5 V, 5.5 V, DIP | IC, RS-232 TRANSCEIVER, 5V, DIP-16 |
Factory Lead Time: | 1 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 18-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 18 | 16 |
Number of I/Os: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2003 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 1.8V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MCP23008 | MAX232 |
Pin Count: | 18 | 16 |
Qualification Status: | Not Qualified | - |
Output Type: | Push-Pull | - |
Power Supplies: | 5V | 5V |
Number of Channels: | 1 | - |
Interface: | I2C | RS-232 |
Number of Ports: | 1 | - |
Nominal Supply Current: | 1mA | 10mA |
Power Dissipation: | 700mW | - |
Output Current: | 25mA | - |
Number of Bits: | 8 | - |
Clock Frequency: | 1.7MHz | - |
Interrupt Output: | Yes | - |
Features: | POR | - |
Height Seated (Max): | 5.334mm | - |
Width: | 7.62mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Weight: | - | 955.690774mg |
Type: | - | Transceiver |
Number of Functions: | - | 2 |
Operating Supply Voltage: | - | 5V |
Propagation Delay: | - | 500 ns |
Logic Function: | - | Receiver, Transceiver |
Data Rate: | - | 250kbps |
Differential Output: | - | NO |
Output Polarity: | - | INVERTED |
Protocol: | - | RS232 |
Input Characteristics: | - | SCHMITT TRIGGER |
Number of Drivers/Receivers: | - | 2/2 |
Receiver Number of Bits: | - | 2 |
Duplex: | - | Full |
Receiver Hysteresis: | - | 500mV |
Number of Drivers: | - | 2 |
Number of Transceivers: | - | 1 |
Simplex/Duplex: | - | Full Duplex |
Supply Voltage1-Nom: | - | 5V |
Height: | - | 5.08mm |
Length: | - | 19.3mm |
Thickness: | - | 3.9mm |
Radiation Hardening: | - | No |

MCP23008-E/P
(In Stock: 500)
Microchip TechnologyUnited States