MCP23S08-E/SO alternative parts: MCP23008T-E/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP23S08-E/SO - I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC
IC I/O EXPANDER I2C 8B 20SSOP
Factory Lead Time:
7 Weeks
4 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
18-SOIC (0.295, 7.50mm Width)
20-SSOP (0.209, 5.30mm Width)
Number of Pins:
18
20
Number of I/Os:
8
8
Published:
2005
2005
Packaging:
Tube
Tape & Reel (TR)
Operating Temperature:
-40°C~125°C
-40°C~125°C
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
18
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
700mW
-
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP23S08
MCP23008
Pin Count:
18
20
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Push-Pull
Push-Pull
Power Supplies:
5V
5V
Number of Channels:
1
1
Interface:
SPI
I2C
Operating Supply Current:
1mA
-
Number of Ports:
1
1
Nominal Supply Current:
1mA
1mA
Output Current:
25mA
-
Number of Bits:
8
8
Clock Frequency:
10MHz
1.7MHz
Interrupt Output:
Yes
Yes
Features:
POR
POR
Height Seated (Max):
2.65mm
2mm
Width:
7.5mm
5.3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Terminal Pitch:
-
0.65mm
Operating Supply Voltage:
-
5.5V
Power Dissipation:
-
700mW
Current - Output Source/Sink:
-
25mA
Length:
-
7.2mm
MCP23S08-E/SO

MCP23S08-E/SO

(In Stock: 4)

Microchip Technology