MCP23S08-E/SO alternative parts: MCP23016-I/SO
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - MCP23S08-E/SO - I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC | MICROCHIP - MCP23016-I/SO - I/O Expander, 16bit, 400 kHz, I2C, 2 V, 5.5 V, SOIC |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 18-SOIC (0.295, 7.50mm Width) | 28-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 18 | 28 |
Number of I/Os: | 8 | 16 |
Published: | 2005 | 2002 |
Packaging: | Tube | Tube |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 28 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 700mW | 1W |
Voltage - Supply: | 1.8V~5.5V | 2V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 250 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP23S08 | MCP23016 |
Pin Count: | 18 | 28 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Push-Pull | Push-Pull |
Power Supplies: | 5V | 2.5/5V |
Number of Channels: | 1 | 1 |
Interface: | SPI | I2C |
Operating Supply Current: | 1mA | - |
Number of Ports: | 1 | 2 |
Nominal Supply Current: | 1mA | - |
Output Current: | 25mA | 25mA |
Number of Bits: | 8 | 16 |
Clock Frequency: | 10MHz | 400kHz |
Interrupt Output: | Yes | Yes |
Features: | POR | POR |
Height Seated (Max): | 2.65mm | 2.65mm |
Width: | 7.5mm | 7.5mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Weight: | - | 2.214806g |
Usage Level: | - | Industrial grade |
Operating Supply Voltage: | - | 5.5V |

MCP23S08-E/SO
(In Stock: 4)
Microchip TechnologyUnited States