MCP3008-I/P alternative parts: TLC1543CN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 10BIT 2.7V 8CH SPI 16DIP | IC 10BIT 38 KSPS ADC S/O 20-DIP |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 20-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 20 |
Weight: | 4.535924g | - |
Number of Elements: | 1 | 1 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Tube | Tube |
Published: | 1998 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | MCP3008 | TLC1543 |
Pin Count: | 16 | 20 |
Operating Supply Voltage: | 5V | 5V |
Polarity: | Unipolar | Unipolar |
Configuration: | MUX-S/H-ADC | MUX-S/H-ADC |
Number of Channels: | 8 | 11 |
Interface: | SPI, Serial | - |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 4.5V |
Nominal Supply Current: | 425μA | 800μA |
Number of Bits: | 10 | 10 |
Input Type: | Pseudo-Differential, Single Ended | Single Ended |
Architecture: | SAR | SAR |
Number of Inputs: | 4, 8 | - |
Converter Type: | ADC, SUCCESSIVE APPROXIMATION | ADC, SUCCESSIVE APPROXIMATION |
Reference Type: | External | External |
Data Interface: | SPI | SPI |
Resolution: | 1.25 B | 1.25 B |
Sampling Rate: | 200 ksps | 38 ksps |
Voltage - Supply, Analog: | 2.7V~5.5V | - |
Voltage - Supply, Digital: | 2.7V~5.5V | - |
Number of Analog In Channels: | 8 | 11 |
Sampling Rate (Per Second): | 200k | 38k |
Output Bit Code: | BINARY | BINARY |
Linearity Error-Max (EL): | 0.0977% | 0.0977% |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Sample and Hold / Track and Hold: | SAMPLE | SAMPLE |
Conversion Rate: | 200 ksps | 38 ksps |
Ratio - S/H:ADC: | 1:1 | 1:1 |
Analog Input Voltage-Max: | 5V | - |
Signal to Noise Ratio (SNR): | 200 dB | - |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Min Supply Voltage (DC): | 2.7V | 4.5V |
Height: | 3.3mm | 5.08mm |
Length: | 19.05mm | 24.33mm |
Width: | 6.35mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Max Power Dissipation: | - | 4mW |
Power Supplies: | - | 5V |
Supply Type: | - | Single |
Power Consumption: | - | 4mW |
Number of A/D Converters: | - | 1 |
Output Format: | - | SERIAL |
Max Supply Voltage (DC): | - | 5.5V |
Features: | - | Selectable Address |
Thickness: | - | 4.57mm |

MCP3008-I/P
Microchip TechnologyUnited States