MCP4231T-103E/ML alternative parts: MCP4231-103E/ML
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC DGTL POT 10KOHM 129TAP 16QFN | IC DGTL POT 10KOHM 129TAP 16QFN |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad |
Number of Pins: | 16 | 16 |
Memory Types: | Volatile | Volatile |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2008 | 2007 |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 150 ppm/°C | 150 ppm/°C |
Resistance: | 10kOhm | 10kOhm |
Number of Positions: | 128 | 128 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP4231 | MCP4231 |
Pin Count: | 16 | 16 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 5V | 5V |
Configuration: | Potentiometer | Potentiometer |
Interface: | SPI | SPI |
Number of Circuits: | 2 | 2 |
Nominal Supply Current: | 1mA | 1mA |
Bandwidth: | 1 kHz | 1 kHz |
Taper: | Linear | Linear |
Number of Taps: | 129 | 129 |
Total Resistance: | 10000Ohm | 10000Ohm |
Resistance - Wiper (Ω) (Typ): | 75 | 75 |
Resistor Terminal Voltage-Max: | 5V | 5V |
Length: | 4mm | 4mm |
Height Seated (Max): | 1mm | 1mm |
Width: | 4mm | 4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

MCP4231T-103E/ML
(In Stock: 6)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.963779
$1.96
10
$1.852622
$18.53
100
$1.747756
$174.78
500
$1.648827
$824.41
1000
$1.555497
$1,555.50
Minimum: 1 Multiples: 1
Unit Price: $1.963779
Ext Price: $1.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity