MCP4922-E/P alternative parts: MCP4716A0T-E/CH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH Resistor-String 12-bit 14-Pin PDIP Tube
IC DAC 10BIT NV EEP I2C SOT-23-6
Factory Lead Time:
9 Weeks
13 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
SOT-23-6
Number of Pins:
14
6
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2004
2003
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5.5V
Base Part Number:
MCP4922
MCP4716
Pin Count:
14
6
Output Type:
Voltage - Buffered
Voltage - Buffered
Polarity:
Bipolar, Unipolar
Unipolar
Power Supplies:
3/5V
3/5V
Interface:
SPI, Serial
2-Wire, I2C, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
350μA
210μA
Number of Bits:
12
10
Architecture:
String DAC
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
-
Reference Type:
External
External, Supply
Input Offset Voltage (Vos):
820μV
-
Data Interface:
SPI
I2C
Differential Output:
No
No
Resolution:
1.5 B
1.25 B
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
4.5μs (Typ)
6μs (Typ)
Integral Nonlinearity (INL):
4 LSB
3.625 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
1
INL/DNL (LSB):
±4, ±0.25
±0.5, ±0.05
Height:
4.953mm
1.3mm
Length:
19.685mm
3.1mm
Width:
7.112mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Power Dissipation:
-
452mW
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Linearity Error-Max (EL):
-
0.354%
MCP4922-E/P

MCP4922-E/P

(In Stock: 980)

Microchip Technology