MCP4922-E/P alternative parts: MCP4728A1-E/UN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 2-CH Resistor-String 12-bit 14-Pin PDIP Tube | IC DAC 12BIT I2C 4CH 10MSOP |
Factory Lead Time: | 9 Weeks | 14 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 14 | 10 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 2004 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | MCP4922 | MCP4728 |
Pin Count: | 14 | 10 |
Output Type: | Voltage - Buffered | Voltage - Buffered |
Polarity: | Bipolar, Unipolar | Unipolar |
Power Supplies: | 3/5V | 3/5V |
Interface: | SPI, Serial | 2-Wire, I2C, Serial |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Nominal Supply Current: | 350μA | 800μA |
Number of Bits: | 12 | 12 |
Architecture: | String DAC | String DAC |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Supply Type: | Single | - |
Reference Type: | External | Internal, Supply |
Input Offset Voltage (Vos): | 820μV | - |
Data Interface: | SPI | I2C |
Differential Output: | No | No |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 2.7V~5.5V | 2.7V~5.5V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~5.5V |
Settling Time: | 4.5μs (Typ) | 6μs (Typ) |
Integral Nonlinearity (INL): | 4 LSB | 13 LSB |
Input Bit Code: | BINARY | BINARY |
Number of Converters: | 2 | 4 |
INL/DNL (LSB): | ±4, ±0.25 | ±2, ±0.2 |
Height: | 4.953mm | 950μm |
Length: | 19.685mm | 3mm |
Width: | 7.112mm | 3mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |

MCP4922-E/P
(In Stock: 980)
Microchip TechnologyUnited States