MCP4922-E/P alternative parts: DAC0800LCN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH Resistor-String 12-bit 14-Pin PDIP Tube
IC DAC 8BIT A-OUT 16DIP
Factory Lead Time:
9 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
14
16
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tube
Tube
Published:
2004
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
15V
Base Part Number:
MCP4922
DAC0800
Pin Count:
14
16
Output Type:
Voltage - Buffered
Current - Unbuffered
Polarity:
Bipolar, Unipolar
Unipolar
Power Supplies:
3/5V
-
Interface:
SPI, Serial
-
Max Supply Voltage:
5.5V
18V
Min Supply Voltage:
2.7V
4.5V
Nominal Supply Current:
350μA
2.5mA
Number of Bits:
12
8
Architecture:
String DAC
Multiplying DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
-
Reference Type:
External
External
Input Offset Voltage (Vos):
820μV
-
Data Interface:
SPI
Parallel
Differential Output:
No
Yes
Resolution:
1.5 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
±4.5V~18V
Voltage - Supply, Digital:
2.7V~5.5V
-
Settling Time:
4.5μs (Typ)
150μs
Integral Nonlinearity (INL):
4 LSB
0.19 LSB
Input Bit Code:
BINARY
OFFSET BINARY
Number of Converters:
2
1
INL/DNL (LSB):
±4, ±0.25
-
Height:
4.953mm
4.32mm
Length:
19.685mm
19.304mm
Width:
7.112mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Contact Plating:
-
Tin
Weight:
-
4.535924g
Terminal Pitch:
-
2.54mm
Sampling Rate:
-
6.6 MHz
Max Dual Supply Voltage:
-
18V
Power Consumption:
-
33mW
Min Dual Supply Voltage:
-
4.5V
Dual Supply Voltage:
-
15V
Negative Supply Voltage-Nom:
-
-15V
Thickness:
-
3.302mm
Radiation Hardening:
-
No
MCP4922-E/P

MCP4922-E/P

(In Stock: 980)

Microchip Technology