MCP4922-E/P alternative parts: MCP4902-E/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH Resistor-String 12-bit 14-Pin PDIP Tube
DAC 8BIT DUAL W/SPI 14DIP
Factory Lead Time:
9 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2004
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Base Part Number:
MCP4922
MCP4902
Pin Count:
14
14
Output Type:
Voltage - Buffered
Voltage - Buffered
Polarity:
Bipolar, Unipolar
Unipolar
Power Supplies:
3/5V
5V
Interface:
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
350μA
350μA
Number of Bits:
12
8
Architecture:
String DAC
String DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
-
Reference Type:
External
External
Input Offset Voltage (Vos):
820μV
820μV
Data Interface:
SPI
SPI
Differential Output:
No
No
Resolution:
1.5 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
4.5μs (Typ)
4.5μs (Typ)
Integral Nonlinearity (INL):
4 LSB
0.25 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
2
INL/DNL (LSB):
±4, ±0.25
±0.25, ±0.2
Height:
4.953mm
4.95mm
Length:
19.685mm
19.69mm
Width:
7.112mm
7.11mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Operating Supply Voltage:
-
5V
MCP4922-E/P

MCP4922-E/P

(In Stock: 980)

Microchip Technology