MCP6542-E/SN alternative parts: MCP6541T-I/LT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP6542-E/SN - COMPARATOR
MICROCHIP - MCP6541T-I/LT - GENERAL PURPOSE COMPARATOR
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
8
5
Number of Elements:
2
1
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
5
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP6542
MCP6541
Pin Count:
8
5
Output Type:
CMOS, Push-Pull, Rail-to-Rail, TTL
CMOS, Push-Pull, Rail-to-Rail, TTL
Power Supplies:
1.6/5.5V
-
Propagation Delay:
8 μs
8 μs
Quiescent Current:
1μA
1μA
Response Time:
4000 ns
4000 ns
Common Mode Rejection Ratio:
70 dB
70 dB
Voltage - Supply, Single/Dual (±):
1.6V~5.5V
1.6V~5.5V
Input Offset Voltage (Vos):
7mV
7mV
Average Bias Current-Max (IIB):
0.005μA
-
Power Supply Rejection Ratio (PSRR):
80dB
80dB
Supply Voltage Limit-Max:
7V
7V
Input Bias Current:
1pA
1pA
Current - Quiescent (Max):
1μA
1μA
Voltage - Input Offset (Max):
7mV @ 5.5V
7mV @ 5.5V
Current - Input Bias (Max):
1pA @ 5.5V
1pA @ 5.5V
Hysteresis:
6.5mV
6.5mV
CMRR, PSRR (Typ):
70dB CMRR, 80dB PSRR
70dB CMRR, 80dB PSRR
Natural Thermal Resistance:
163 °C/W
331 °C/W
Height:
1.25mm
1mm
Length:
4.9mm
2.25mm
Width:
3.9mm
1.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Usage Level:
-
Industrial grade
Nominal Supply Current:
-
600nA
Output Current:
-
30mA
Max Supply Current:
-
1mA
Turn On Delay Time:
-
8 μs
Output Current per Channel:
-
2mA
Max Input Current:
-
1pA
MCP6542-E/SN

MCP6542-E/SN

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.887048

    $0.89

  • 10

    $0.836838

    $8.37

  • 100

    $0.789469

    $78.95

  • 500

    $0.744782

    $372.39

  • 1000

    $0.702625

    $702.62

Minimum: 1 Multiples: 1

Unit Price: $0.887048

Ext Price: $0.89

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity