MCP6542-E/SN alternative parts: MCP6561UT-E/OT
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | MICROCHIP - MCP6542-E/SN - COMPARATOR | IC COMP PUSH-PULL 1.8V SOT23-5 |
Factory Lead Time: | 10 Weeks | 11 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | SC-74A, SOT-753 |
Number of Pins: | 8 | 5 |
Number of Elements: | 2 | 1 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2005 | 2009 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 1.8V |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP6542 | MCP6561U |
Pin Count: | 8 | 5 |
Output Type: | CMOS, Push-Pull, Rail-to-Rail, TTL | CMOS, Push-Pull, Rail-to-Rail, TTL |
Power Supplies: | 1.6/5.5V | - |
Propagation Delay: | 8 μs | 80 ns |
Quiescent Current: | 1μA | 130μA |
Response Time: | 4000 ns | 56 ns |
Common Mode Rejection Ratio: | 70 dB | 66 dB |
Voltage - Supply, Single/Dual (±): | 1.6V~5.5V | 1.8V~5.5V |
Input Offset Voltage (Vos): | 7mV | 10mV |
Average Bias Current-Max (IIB): | 0.005μA | - |
Power Supply Rejection Ratio (PSRR): | 80dB | 70dB |
Supply Voltage Limit-Max: | 7V | - |
Input Bias Current: | 1pA | 1pA |
Current - Quiescent (Max): | 1μA | 130μA |
Voltage - Input Offset (Max): | 7mV @ 5.5V | 10mV @ 5.5V |
Current - Input Bias (Max): | 1pA @ 5.5V | 1pA @ 5.5V |
Hysteresis: | 6.5mV | 5mV |
CMRR, PSRR (Typ): | 70dB CMRR, 80dB PSRR | 66dB CMRR, 70dB PSRR |
Natural Thermal Resistance: | 163 °C/W | 256 °C/W |
Height: | 1.25mm | 1.3mm |
Length: | 4.9mm | 3.1mm |
Width: | 3.9mm | 1.8mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Packing Method: | - | TR |
Operating Supply Voltage: | - | 5V |
Output Current: | - | 50mA |
Max Input Current: | - | 1pA |

MCP6542-E/SN
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.887048
$0.89
10
$0.836838
$8.37
100
$0.789469
$78.95
500
$0.744782
$372.39
1000
$0.702625
$702.62
Minimum: 1 Multiples: 1
Unit Price: $0.887048
Ext Price: $0.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity