MCR10ERTF33R2 alternative parts: RC0805FR-072K61L, KTR10EZPF41R2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 33.2 OHM 1% 1/8W 0805
RES SMD 2.61K OHM 1% 1/8W 0805
RES SMD 41.2 OHM 1% 1/8W 0805
Factory Lead Time:
8 Weeks
33 Weeks
10 Weeks
Surface Mount:
YES
YES
YES
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Published:
2012
2004
2015
Series:
MCR
RC
KTR
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Part Status:
Discontinued
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
33.2Ohm
2.61kOhm
41.2Ohm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn)
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
100mW
125mW
-
Voltage - Rated DC:
150V
150V
-
Packing Method:
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
TR, PAPER, 7 INCH
Max Power Dissipation:
125mW
125mW
125mW
Construction:
Chip
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
TS 16949
-
-
Case Code (Metric):
2012
2012
2012
Case Code (Imperial):
0805
0805
0805
Height Seated (Max):
0.026 0.65mm
0.024 0.60mm
0.026 0.65mm
Height:
609.6μm
500μm
660.4μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage Rated:
-
150V
-
Pbfree Code:
-
yes
yes
Termination:
-
SMD/SMT
-
ECCN Code:
-
EAR99
EAR99
Depth:
-
1.25mm
-
Military Standard:
-
Not
-
Features:
-
Moisture Resistant
Automotive AEC-Q200, High Voltage
Lead Free:
-
Lead Free
-
Working Voltage:
-
-
300V
Ratings:
-
-
AEC-Q200
MCR10ERTF33R2

MCR10ERTF33R2

(In Stock: 459243)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.002367

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002367

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity