MCR10EZHJ561 alternative parts: MCR10EZPJ105

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 560 OHM 5% 1/8W 0805
RES SMD 1M OHM 5% 1/8W 0805
Mount:
Surface Mount
Surface Mount
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MCR
MCR
Published:
2002
2012
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Part Status:
Discontinued
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
560Ohm
1MOhm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Voltage - Rated DC:
150V
150V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
125mW
125mW
Construction:
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Height:
609.6μm
609.6μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
8 Weeks
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Reference Standard:
-
TS 16949
Features:
-
Automotive AEC-Q200
Ratings:
-
AEC-Q200
MCR10EZHJ561

MCR10EZHJ561

(In Stock: 768503)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.001916

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001916

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity