MCR10EZHJ561 alternative parts: MCR18EZPJ101
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 560 OHM 5% 1/8W 0805 | RES SMD 100 OHM 5% 1/4W 1206 |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 0805 (2012 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MCR | MCR |
Published: | 2002 | 2012 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Part Status: | Discontinued | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 560Ohm | 100Ohm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.25W 1/4W |
Power Rating: | 125mW | 250mW |
Voltage - Rated DC: | 150V | 200V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 125mW | 250mW |
Construction: | Chip | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 2012 | 3216 |
Case Code (Imperial): | 0805 | 1206 |
Height: | 609.6μm | 660.4μm |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Reference Standard: | - | TS 16949 |
Features: | - | Automotive AEC-Q200 |
Radiation Hardening: | - | No |
Ratings: | - | AEC-Q200 |

MCR10EZHJ561
(In Stock: 768503)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.001916
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001916
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity