MCR18EZHJ1R0 alternative parts: MCR10EZHFLR100

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1 OHM 5% 1/4W 1206
RES 0.1 OHM 1% 1/4W 0805
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MCR
MCR
Published:
2001
2012
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Discontinued
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
150/ +850ppm/°C
200/ +600ppm/°C
Resistance:
1Ohm
100mOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
-
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
250mW
250mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3216
2012
Case Code (Imperial):
1206
0805
Height:
660.4μm
609.6μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
IEC60115-8
Reference Standard:
-
TS 16949
Working Voltage:
-
1.51V
Features:
-
Automotive AEC-Q200
Ratings:
-
AEC-Q200
MCR18EZHJ1R0

MCR18EZHJ1R0

(In Stock: 421499)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.003945

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.003945

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity