MCR18EZHJ620 alternative parts: KTR18EZPJ161, PT1206JR-070R51L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 62 OHM 5% 1/4W 1206 | RES SMD 160 OHM 5% 1/4W 1206 | RES SMD 0.51 OHM 5% 1/4W 1206 |
Surface Mount: | YES | YES | - |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Published: | 2001 | 2015 | 2011 |
Series: | MCR | KTR | PT |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.122Lx0.063W 3.10mmx1.60mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | yes |
Part Status: | Discontinued | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±75ppm/°C |
Resistance: | 62Ohm | 160Ohm | 510mOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 200V | - | - |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH | - |
Max Power Dissipation: | 250mW | - | 250mW |
Construction: | Rectangular | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Case Code (Metric): | 3216 | - | - |
Case Code (Imperial): | 1206 | - | - |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm | 0.026 0.65mm |
Height: | 660.4μm | - | 660.4μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 10 Weeks | 24 Weeks |
Reference Standard: | - | TS 16949 | - |
Working Voltage: | - | 500V | - |
Features: | - | Automotive AEC-Q200, High Voltage | Automotive AEC-Q200, Current Sense, Moisture Resistant |
Ratings: | - | AEC-Q200 | AEC-Q200 |

MCR18EZHJ620
(In Stock: 318224)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.003043
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.003043
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity