MFR-25FTE52-4K32 alternative parts: HHV-25FR-52-200K, MFR-25FRF52-7K32
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Metal Film Resistors - Through Hole 4.32K OHM 1/4W 1% | RES 200K OHM 1/4W 1% AXIAL | Metal Film Resistors 7.32K OHM 1/4W 1% |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Mount: | Through Hole | - | - |
Package / Case: | Axial | Axial | Axial |
Voltage Rated: | 250V | - | 250V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MFR | HHV | MFR |
Published: | 2014 | 2014 | 2011 |
Size / Dimension: | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 4.32kOhm | 200kOhm | 7.32kOhm |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | - | 250mW |
Voltage - Rated DC: | 200V | - | 200V |
Military Standard: | Not | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Pbfree Code: | - | yes | yes |
Max Power Dissipation: | - | 250mW | 250mW |
Features: | - | Flame Retardant Coating, High Voltage, Safety | - |
Lead Free: | - | Lead Free | - |

MFR-25FTE52-4K32
(In Stock: 3247)
YageoQty
Unit Price
Ext Price
1
$0.090301
$0.09
500
$0.066398
$33.20
1000
$0.055331
$55.33
2000
$0.050763
$101.53
5000
$0.047442
$237.21
10000
$0.044132
$441.32
15000
$0.042681
$640.22
50000
$0.041967
$2,098.35
Minimum: 1 Multiples: 1
Unit Price: $0.090301
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity