MFR-25JR-52-430K alternative parts: HHV-25JR-52-100K, HHV-25JT-52-20K
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES MF 1/4W 5% AXIAL | RES 100K OHM 1/4W 5% AXIAL | RES 20K OHM 1/4W 5% AXIAL |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Box (TB) |
Series: | MFR | HHV | HHV |
Size / Dimension: | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm |
Tolerance: | ±5% | ±5% | ±5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Resistance: | 430kOhms | 100kOhm | 20kOhm |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 16 Weeks | 16 Weeks |
Published: | - | 2010 | 2014 |
JESD-609 Code: | - | e3 | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Tin (Sn) | - |
Packing Method: | - | TR | - |
Max Power Dissipation: | - | 250mW | 250mW |
Construction: | - | Cylindrical | - |
Resistor Type: | - | FIXED RESISTOR | - |
Working Voltage: | - | 1600V | - |
Lead Diameter: | - | 0.55 mm | - |
Features: | - | Flame Retardant Coating, High Voltage, Safety | Flame Retardant Coating, High Voltage, Safety |
Lead Free: | - | Lead Free | Lead Free |

MFR-25JR-52-430K
(In Stock: 12)
YageoQty
Unit Price
Ext Price
1
$0.034691
$0.03
500
$0.025508
$12.75
1000
$0.021257
$21.26
2000
$0.019502
$39.00
5000
$0.018226
$91.13
10000
$0.016954
$169.54
15000
$0.016397
$245.96
50000
$0.016123
$806.15
Minimum: 1 Multiples: 1
Unit Price: $0.034691
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity