MFR200FBF73-243K alternative parts: MFR-25FBF52-1K
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES MF 2W 1% AXIAL | Metal Film Resistors - Through Hole 1K OHM 1/4W 1% |
Package / Case: | Axial | Axial |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Bulk | Bulk |
Series: | MFR | MFR |
Size / Dimension: | 0.197Diax0.610L 5.00mmx15.50mm | 0.094Diax0.248L 2.40mmx6.30mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 243kOhm | 1kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 2W | 0.25W 1/4W |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 16 Weeks |
Mount: | - | Through Hole |
Terminal Shape: | - | WIRE |
Voltage Rated: | - | 250V |
Published: | - | 2011 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Power Rating: | - | 250mW |
Voltage - Rated DC: | - | 200V |
Max Power Dissipation: | - | 250mW |
Construction: | - | Cylindrical |
Resistor Type: | - | FIXED RESISTOR |
Lead Diameter: | - | 600 μm |
Lead Free: | - | Lead Free |

MFR200FBF73-243K
(In Stock: 31)
YageoQty
Unit Price
Ext Price
1
$0.064539
$0.06
500
$0.047455
$23.73
1000
$0.039546
$39.55
2000
$0.036281
$72.56
5000
$0.033907
$169.54
10000
$0.031542
$315.42
15000
$0.030504
$457.56
50000
$0.029995
$1,499.75
Minimum: 1 Multiples: 1
Unit Price: $0.064539
Ext Price: $0.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity