MFR3WSJT-73-47R alternative parts: RSF200JB-73-2K4, RSF200JB-73-750R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES MF 3W 5% AXIAL | RES 2.4K OHM 2W 5% AXIAL | RES 750 OHM 2W 5% AXIAL |
Package / Case: | Axial | Axial | Axial |
Operating Temperature: | -55°C~155°C | -55°C~235°C | -55°C~235°C |
Packaging: | Tape & Box (TB) | Bulk | Bulk |
Series: | MFR | RSF | RSF |
Published: | 2014 | 2011 | 2011 |
Size / Dimension: | 0.197Diax0.610L 5.00mmx15.50mm | 0.197Diax0.610L 5.00mmx15.50mm | 0.197Diax0.610L 5.00mmx15.50mm |
Tolerance: | ±5% | ±5% | ±5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Resistance: | 47Ohm | 2.4kOhm | 750Ohm |
Composition: | Metal Film | Metal Oxide Film | Metal Oxide Film |
Power (Watts): | 3W | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 16 Weeks | 16 Weeks |
Pbfree Code: | - | yes | yes |
Max Power Dissipation: | - | 2W | 2W |
Features: | - | Flame Proof, Safety | Flame Proof, Safety |
Surface Mount: | - | - | NO |
Terminal Shape: | - | - | WIRE |
Mounting Feature: | - | - | THROUGH HOLE MOUNT |
JESD-609 Code: | - | - | e3 |
Temperature Coefficient: | - | - | 300 ppm/°C |
Terminal Finish: | - | - | Matte Tin (Sn) |
Construction: | - | - | Cylindrical |
Resistor Type: | - | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | - | 2W |
Lead Length: | - | - | 33mm |
Working Voltage: | - | - | 350V |
Lead Diameter: | - | - | 0.8 mm |

MFR3WSJT-73-47R
(In Stock: 26)
YageoQty
Unit Price
Ext Price
1
$0.050920
$0.05
500
$0.037441
$18.72
1000
$0.031201
$31.20
2000
$0.028625
$57.25
5000
$0.026752
$133.76
10000
$0.024886
$248.86
15000
$0.024067
$361.00
50000
$0.023665
$1,183.25
Minimum: 1 Multiples: 1
Unit Price: $0.050920
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity