MFR3WSJT-73-47R alternative parts: RSF200JB-73-750R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES MF 3W 5% AXIAL
RES 750 OHM 2W 5% AXIAL
Package / Case:
Axial
Axial
Operating Temperature:
-55°C~155°C
-55°C~235°C
Packaging:
Tape & Box (TB)
Bulk
Series:
MFR
RSF
Published:
2014
2011
Size / Dimension:
0.197Diax0.610L 5.00mmx15.50mm
0.197Diax0.610L 5.00mmx15.50mm
Tolerance:
±5%
±5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
2
2
Resistance:
47Ohm
750Ohm
Composition:
Metal Film
Metal Oxide Film
Power (Watts):
3W
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
16 Weeks
Surface Mount:
-
NO
Terminal Shape:
-
WIRE
Mounting Feature:
-
THROUGH HOLE MOUNT
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Temperature Coefficient:
-
300 ppm/°C
Terminal Finish:
-
Matte Tin (Sn)
Max Power Dissipation:
-
2W
Construction:
-
Cylindrical
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
2W
Lead Length:
-
33mm
Working Voltage:
-
350V
Lead Diameter:
-
0.8 mm
Features:
-
Flame Proof, Safety
MFR3WSJT-73-47R

MFR3WSJT-73-47R

(In Stock: 26)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.050920

    $0.05

  • 500

    $0.037441

    $18.72

  • 1000

    $0.031201

    $31.20

  • 2000

    $0.028625

    $57.25

  • 5000

    $0.026752

    $133.76

  • 10000

    $0.024886

    $248.86

  • 15000

    $0.024067

    $361.00

  • 50000

    $0.023665

    $1,183.25

Minimum: 1 Multiples: 1

Unit Price: $0.050920

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity