MFR50SFRF52-16R5 alternative parts: HHV-25FR-52-1M2
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES MF 1/2W 1% AXIAL | RES 1.2M OHM 1/4W 1% AXIAL |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MFR | HHV |
Size / Dimension: | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±200ppm/°C |
Resistance: | 16.5Ohms | 1.2MOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.25W 1/4W |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 16 Weeks |
Published: | - | 2014 |
Pbfree Code: | - | yes |
Max Power Dissipation: | - | 250mW |
Features: | - | Flame Retardant Coating, High Voltage, Safety |
Lead Free: | - | Lead Free |

MFR50SFRF52-16R5
(In Stock: 6)
YageoQty
Unit Price
Ext Price
1
$0.015529
$0.02
500
$0.011418
$5.71
1000
$0.009515
$9.52
2000
$0.008730
$17.46
5000
$0.008159
$40.80
10000
$0.007589
$75.89
15000
$0.007340
$110.10
50000
$0.007217
$360.85
Minimum: 1 Multiples: 1
Unit Price: $0.015529
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity