MFR50SFRF52-432R alternative parts: HHV-25FR-52-200K, MFR-25FRF52-7K32
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES MF 1/2W 1% AXIAL | RES 200K OHM 1/4W 1% AXIAL | Metal Film Resistors 7.32K OHM 1/4W 1% |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MFR | HHV | MFR |
Size / Dimension: | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 432Ohms | 200kOhm | 7.32kOhm |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.25W 1/4W | 0.25W 1/4W |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 16 Weeks | 16 Weeks |
Published: | - | 2014 | 2011 |
Pbfree Code: | - | yes | yes |
Max Power Dissipation: | - | 250mW | 250mW |
Features: | - | Flame Retardant Coating, High Voltage, Safety | - |
Lead Free: | - | Lead Free | - |
Voltage Rated: | - | - | 250V |
Power Rating: | - | - | 250mW |
Voltage - Rated DC: | - | - | 200V |

MFR50SFRF52-432R
(In Stock: 10)
YageoQty
Unit Price
Ext Price
1
$0.015513
$0.02
500
$0.011407
$5.70
1000
$0.009506
$9.51
2000
$0.008721
$17.44
5000
$0.008150
$40.75
10000
$0.007582
$75.82
15000
$0.007332
$109.98
50000
$0.007210
$360.50
Minimum: 1 Multiples: 1
Unit Price: $0.015513
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity