MFR50SFTE52-1K27 alternative parts: HHV-25FR-52-200K, MFR-25FRF52-7K32

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Metal Film Resistors - Through Hole 1.27K OHM 1/2W 1%
RES 200K OHM 1/4W 1% AXIAL
Metal Film Resistors 7.32K OHM 1/4W 1%
Mount:
Through Hole
-
-
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
-
-
Voltage Rated:
300V
-
250V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Box (TB)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
MFR
HHV
MFR
Size / Dimension:
0.094Diax0.248L 2.40mmx6.30mm
0.094Diax0.248L 2.40mmx6.30mm
0.094Diax0.248L 2.40mmx6.30mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
Axial
-
-
Temperature Coefficient:
±50ppm/°C
±200ppm/°C
±100ppm/°C
Resistance:
1.27kOhms
200kOhm
7.32kOhm
Max Operating Temperature:
155°C
-
-
Min Operating Temperature:
-55°C
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.25W 1/4W
0.25W 1/4W
Power Rating:
500mW
-
250mW
Voltage - Rated DC:
300V
-
200V
Lead Diameter:
600 μm
-
-
Length:
2.4mm
-
-
Width:
6.3mm
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
16 Weeks
16 Weeks
Published:
-
2014
2011
Pbfree Code:
-
yes
yes
Max Power Dissipation:
-
250mW
250mW
Features:
-
Flame Retardant Coating, High Voltage, Safety
-
Lead Free:
-
Lead Free
-
MFR50SFTE52-1K27

MFR50SFTE52-1K27

(In Stock: 46)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.048478

    $0.05

  • 500

    $0.035645

    $17.82

  • 1000

    $0.029704

    $29.70

  • 2000

    $0.027252

    $54.50

  • 5000

    $0.025469

    $127.34

  • 10000

    $0.023692

    $236.92

  • 15000

    $0.022913

    $343.70

  • 50000

    $0.022530

    $1,126.50

Minimum: 1 Multiples: 1

Unit Price: $0.048478

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity