MIC2026-1YM alternative parts: MIC2009YM6-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | LOAD SWITCH, HS, 5.5V, 0.2 - 2A, 6SOT23; Power Load Switch Type: High Side; Input |
Factory Lead Time: | 10 Weeks | 4 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | SOT-23-6 |
Number of Pins: | 8 | 6 |
Turn Off Delay Time: | 100 μs | - |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2010 | 2011 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Resistance: | 90mOhm | 70mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Current Rating: | 1.25A | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | MIC2026 | MIC2009 |
Number of Outputs: | 2 | 1 |
Output Voltage: | 6V | 6V |
Output Type: | N-Channel | P-Channel |
Max Output Current: | 500mA | 2A |
Interface: | On/Off | On/Off |
Nominal Supply Current: | 5μA | 330μA |
Output Configuration: | High Side | High Side |
Output Current: | 500mA | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 1.5 ms |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.7V | 2.5V |
Max Input Voltage: | 5.5V | 5.5V |
Nominal Input Voltage: | 5.5V | 5.5V |
Ratio - Input:Output: | 1:2 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.5V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Adjustable), Over Temperature |
Turn On Time: | 5000 μs | - |
Output Peak Current Limit-Nom: | 0.9A | - |
Rds On (Typ): | 90m Ω | 70mOhm |
Drain to Source Resistance: | 140mOhm | - |
Built-in Protections: | OVER CURRENT; THERMAL; UNDER VOLTAGE | - |
Ambient Temperature Range High: | 85°C | - |
Features: | Slew Rate Controlled, Status Flag | - |
Height: | 1.73mm | 1.3mm |
Length: | 5mm | 2.9mm |
Width: | 3.99mm | 1.75mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | SOT-23-6 |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.5V |

MIC2026-1YM
(In Stock: 570)
Microchip TechnologyUnited States