MIC2026-1YM alternative parts: MIC2505YM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | IC, HIGH SIDE POWER SWITCH, 7.5V, 8-SOIC |
Factory Lead Time: | 10 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Turn Off Delay Time: | 100 μs | 20 μs |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2010 | 1998 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 90mOhm | 75mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Current Rating: | 1.25A | 2A |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MIC2026 | MIC2505 |
Number of Outputs: | 2 | 1 |
Output Voltage: | 6V | - |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 2A |
Interface: | On/Off | On/Off |
Nominal Supply Current: | 5μA | 2A |
Output Configuration: | High Side | High Side |
Output Current: | 500mA | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 2 ms |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.7V | 2.7V |
Max Input Voltage: | 5.5V | 7.5V |
Nominal Input Voltage: | 5.5V | 7.5V |
Ratio - Input:Output: | 1:2 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.7V~7.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO |
Turn On Time: | 5000 μs | - |
Output Peak Current Limit-Nom: | 0.9A | - |
Rds On (Typ): | 90m Ω | 30m Ω |
Drain to Source Resistance: | 140mOhm | 35mOhm |
Built-in Protections: | OVER CURRENT; THERMAL; UNDER VOLTAGE | - |
Ambient Temperature Range High: | 85°C | - |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
Height: | 1.73mm | 1.48mm |
Length: | 5mm | 4.93mm |
Width: | 3.99mm | 3.94mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Channels: | - | 1 |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Adjustable Threshold: | - | NO |

MIC2026-1YM
(In Stock: 570)
Microchip TechnologyUnited States