MIC2545A-2YM alternative parts: MIC2005A-1YM5-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N
USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin SOT-23 T/R
Factory Lead Time:
7 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
SC-74A, SOT-753
Number of Pins:
8
5
Supplier Device Package:
8-SOIC
SOT-23-5
Turn Off Delay Time:
25 μs
-
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2000
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
35mOhm
170mOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Current Rating:
3A
500mA
Base Part Number:
MIC2545A
MIC2005A
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
3A
500mA
Number of Channels:
1
1
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.5V
Nominal Supply Current:
150μA
300μA
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
1.5 ms
Switch Type:
USB Switch
General Purpose
Min Input Voltage:
2.7V
2.5V
Max Input Voltage:
5.5V
5.5V
Nominal Input Voltage:
5.5V
5.5V
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.5V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature, Reverse Current
Current Limiting (Fixed), Over Temperature
Rds On (Typ):
35mOhm
170mOhm
Features:
Slew Rate Controlled, Status Flag
-
Height:
1.48mm
1.3mm
Length:
4.93mm
2.9mm
Width:
3.94mm
1.75mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Current - Output (Max):
-
500mA
MIC2545A-2YM

MIC2545A-2YM

(In Stock: 5000)

Microchip Technology