MIC2545A-2YM alternative parts: MIC2076-1YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW Hi Side/DIST Single 5.5V 0.5A to 3A 8-Pin SOIC N
USB Power SW Hi Side/DIST Dual 5.5V 0.9A 8-Pin SOIC N Tube
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Supplier Device Package:
8-SOIC
-
Turn Off Delay Time:
25 μs
100 μs
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2000
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
35mOhm
90mOhm
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Current Rating:
3A
1.25A
Base Part Number:
MIC2545A
MIC2076
Number of Outputs:
1
2
Output Type:
N-Channel
N-Channel
Max Output Current:
3A
500mA
Number of Channels:
1
-
Interface:
On/Off
On/Off
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Nominal Supply Current:
150μA
5μA
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
5 μs
Switch Type:
USB Switch
General Purpose
Min Input Voltage:
2.7V
2.7V
Max Input Voltage:
5.5V
5.5V
Nominal Input Voltage:
5.5V
5.5V
Ratio - Input:Output:
1:1
1:2
Voltage - Load:
2.7V~5.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature, Reverse Current
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
35mOhm
90m Ω
Features:
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
Height:
1.48mm
1.63mm
Length:
4.93mm
5mm
Width:
3.94mm
3.99mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e4
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Output Voltage:
-
6V
Threshold Voltage:
-
2.7V
Turn On Time:
-
5000 μs
Output Peak Current Limit-Nom:
-
0.9A
Built-in Protections:
-
OVER CURRENT; THERMAL; UNDER VOLTAGE
Output Current Flow Direction:
-
SINK
MIC2545A-2YM

MIC2545A-2YM

(In Stock: 5000)

Microchip Technology