MK64FN1M0VLQ12 alternative parts: MK64FN1M0CAJ12R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 1MB FLASH 144LQFP
ARM Microcontrollers - MCU 1MB Flash 120MHz WLCSP 142
Factory Lead Time:
13 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
142-UFBGA, WLCSP
Surface Mount:
YES
YES
Data Converters:
A/D 41x16b; D/A 2x12b
A/D 41x16b; D/A 2x12b
Number of I/Os:
100
100
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
Kinetis K60
Kinetis K60
Published:
2012
2014
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
144
142
ECCN Code:
3A991.A.2
3A991.A.2
HTS Code:
8542.31.00.01
8542.31.00.01
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.4mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
JESD-30 Code:
S-PQFP-G144
R-PBGA-B142
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.71V
1.71V
Oscillator Type:
Internal
Internal
Speed:
120MHz
120MHz
RAM Size:
256K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Clock Frequency:
50MHz
50MHz
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Has ADC:
YES
YES
DMA Channels:
YES
YES
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Length:
20mm
5.58mm
Width:
20mm
4.84mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Bit Size:
-
32
MK64FN1M0VLQ12

MK64FN1M0VLQ12

(In Stock: 160)

NXP USA Inc.