MK64FN1M0VLQ12 alternative parts: MK64FN1M0VDC12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 1MB FLASH 144LQFP
NXP MK64FN1M0VDC12 32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 120 MHz, 1 MB, 256 KB, 121 Pins, XFBGA
Factory Lead Time:
13 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
121-XFBGA
Surface Mount:
YES
YES
Data Converters:
A/D 41x16b; D/A 2x12b
A/D 37x16b; D/A 2x12b
Number of I/Os:
100
83
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
Kinetis K60
Kinetis K60
Published:
2012
2002
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
121
ECCN Code:
3A991.A.2
3A991.A.2
HTS Code:
8542.31.00.01
8542.31.00.01
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
JESD-30 Code:
S-PQFP-G144
S-PBGA-B121
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.71V
1.71V
Oscillator Type:
Internal
Internal
Speed:
120MHz
120MHz
RAM Size:
256K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Clock Frequency:
50MHz
50MHz
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Has ADC:
YES
YES
DMA Channels:
YES
YES
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Length:
20mm
-
Width:
20mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
JESD-609 Code:
-
e1
Terminal Finish:
-
TIN SILVER COPPER
MK64FN1M0VLQ12

MK64FN1M0VLQ12

(In Stock: 160)

NXP USA Inc.