MMBD4148,215 alternative parts: MMBD914

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 215MA SOT23
DIODE GEN PURP 100V 200MA SOT23
Factory Lead Time:
4 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
2
3
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2009
2001
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
Terminal Finish:
Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Base Part Number:
MMBD4148
MMBD914
Pin Count:
3
-
JESD-30 Code:
R-PDSO-G3
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
500nA @ 75V
5μA @ 75V
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 10mA
Forward Current:
215mA
200mA
Operating Temperature - Junction:
150°C Max
150°C Max
Current - Average Rectified (Io):
215mA DC
200mA
Reverse Recovery Time:
4ns
4 ns
Peak Reverse Current:
500nA
5μA
Max Repetitive Reverse Voltage (Vrrm):
75V
100V
Capacitance @ Vr, F:
1.5pF @ 0V 1MHz
4pF @ 0V 1MHz
Reverse Voltage:
75V
100V
Max Forward Surge Current (Ifsm):
4A
2A
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
1.2mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 1 week ago)
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Supplier Device Package:
-
SOT-23-3
Weight:
-
30mg
Termination:
-
SMD/SMT
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Capacitance:
-
4pF
Voltage - Rated DC:
-
100V
Current Rating:
-
200mA
Polarity:
-
Standard
Element Configuration:
-
Single
Power Dissipation:
-
350mW
Output Current:
-
200mA
Max Surge Current:
-
2A
Test Current:
-
10mA
Voltage - DC Reverse (Vr) (Max):
-
100V
Forward Voltage:
-
1V
Max Reverse Voltage (DC):
-
100V
Average Rectified Current:
-
200mA
Peak Non-Repetitive Surge Current:
-
2A
Recovery Time:
-
4 ns
Length:
-
2.92mm
Width:
-
1.3mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
MMBD4148,215

MMBD4148,215

(In Stock: 19817)

Nexperia USA Inc.