MMBD4148,215 alternative parts: MMBD914LT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 75V 215MA SOT23 | DIODE GEN PURP 100V 200MA SOT23 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | YES |
Number of Pins: | 2 | 3 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2009 | 2006 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Terminal Finish: | Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Base Part Number: | MMBD4148 | MMBD914 |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PDSO-G3 | - |
Configuration: | SINGLE | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 500nA @ 75V | 5μA @ 75V |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1V @ 10mA |
Forward Current: | 215mA | 200mA |
Operating Temperature - Junction: | 150°C Max | -55°C~150°C |
Current - Average Rectified (Io): | 215mA DC | 200mA DC |
Reverse Recovery Time: | 4ns | 4 ns |
Peak Reverse Current: | 500nA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 75V | 100V |
Capacitance @ Vr, F: | 1.5pF @ 0V 1MHz | 4pF @ 0V 1MHz |
Reverse Voltage: | 75V | - |
Max Forward Surge Current (Ifsm): | 4A | 500mA |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Height: | 1.1mm | 1.016mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 days ago) |
Contact Plating: | - | Tin |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
HTS Code: | - | 8541.10.00.70 |
Capacitance: | - | 4pF |
Voltage - Rated DC: | - | 100V |
Peak Reflow Temperature (Cel): | - | 260 |
Current Rating: | - | 200mA |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Element Configuration: | - | Single |
Power Dissipation: | - | 300mW |
Output Current: | - | 200mA |
Max Reverse Leakage Current: | - | 5μA |
Max Surge Current: | - | 500mA |
Halogen Free: | - | Halogen Free |
Forward Voltage: | - | 1V |
Max Reverse Voltage (DC): | - | 100V |
Average Rectified Current: | - | 200mA |
Peak Non-Repetitive Surge Current: | - | 500mA |
Recovery Time: | - | 4 ns |
Length: | - | 3.0226mm |
Width: | - | 1.397mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

MMBD4148,215
(In Stock: 19817)
Nexperia USA Inc.United States