MMBFJ201 alternative parts: MMBFJ112
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MMBFJ201 Series 40 V 1 mA N-Channel General Purpose Amplifier - SOT-23 | JFET N-CH 35V 0.35W SOT-23 |
Lifecycle Status: | ACTIVE (Last Updated: 12 hours ago) | ACTIVE (Last Updated: 11 hours ago) |
Factory Lead Time: | 42 Weeks | 42 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Weight: | 30mg | 30mg |
Transistor Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | -40V | -35V |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2008 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Voltage - Rated DC: | 40V | 35V |
Max Power Dissipation: | 350mW | 350mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Current Rating: | 50mA | 5mA |
Base Part Number: | MBFJ201 | MBFJ112 |
Number of Channels: | 1 | 1 |
Element Configuration: | Single | Single |
Operating Mode: | DEPLETION MODE | DEPLETION MODE |
Power Dissipation: | 350mW | 350mW |
FET Type: | N-Channel | N-Channel |
Transistor Application: | AMPLIFIER | SWITCHING |
Drain to Source Voltage (Vdss): | 40V | 35V |
Continuous Drain Current (ID): | 1mA | 5mA |
Gate to Source Voltage (Vgs): | -40V | -35V |
FET Technology: | JUNCTION | JUNCTION |
Max Junction Temperature (Tj): | 150°C | 150°C |
Current - Drain (Idss) @ Vds (Vgs=0): | 200μA @ 20V | 5mA @ 15V |
Voltage - Cutoff (VGS off) @ Id: | 300mV @ 10nA | 1V @ 1μA |
Height: | 1.2mm | 1.11mm |
Length: | 2.92mm | 2.92mm |
Width: | 1.3mm | 1.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Drain to Source Resistance: | - | 50Ohm |
Feedback Cap-Max (Crss): | - | 5 pF |
Resistance - RDS(On): | - | 50Ohm |

MMBFJ201
(In Stock: 2885)
ON SemiconductorUnited States