MMBFJ201 alternative parts: MMBFJ177

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MMBFJ201 Series 40 V 1 mA N-Channel General Purpose Amplifier - SOT-23
JFET P-CH 30V 0.225W SOT23
Lifecycle Status:
ACTIVE (Last Updated: 12 hours ago)
LIFETIME (Last Updated: 2 days ago)
Factory Lead Time:
42 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Weight:
30mg
30mg
Transistor Element Material:
SILICON
SILICON
Breakdown Voltage / V:
-40V
30V
Number of Elements:
1
1
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2008
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
40V
-30V
Max Power Dissipation:
350mW
225mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Current Rating:
50mA
20mA
Base Part Number:
MBFJ201
MBFJ177
Number of Channels:
1
-
Element Configuration:
Single
Single
Operating Mode:
DEPLETION MODE
DEPLETION MODE
Power Dissipation:
350mW
225mW
FET Type:
N-Channel
P-Channel
Transistor Application:
AMPLIFIER
SWITCHING
Drain to Source Voltage (Vdss):
40V
30V
Continuous Drain Current (ID):
1mA
-20mA
Gate to Source Voltage (Vgs):
-40V
30V
FET Technology:
JUNCTION
JUNCTION
Max Junction Temperature (Tj):
150°C
-
Current - Drain (Idss) @ Vds (Vgs=0):
200μA @ 20V
1.5mA @ 15V
Voltage - Cutoff (VGS off) @ Id:
300mV @ 10nA
800mV @ 10nA
Height:
1.2mm
930μm
Length:
2.92mm
2.92mm
Width:
1.3mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Drain to Source Resistance:
-
300Ohm
Resistance - RDS(On):
-
300Ohm
MMBFJ201

MMBFJ201

(In Stock: 2885)

ON Semiconductor