MMBT2222ALT1G alternative parts: MMBT3904

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 40V 0.6A SOT23
TRANS NPN 40V 0.2A SOT-23
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
LAST SHIPMENTS (Last Updated: 3 days ago)
Factory Lead Time:
10 Weeks
31 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
300mV
200mV
Number of Elements:
1
1
hFEMin:
100
100
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2006
2015
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Type:
General Purpose
-
Voltage - Rated DC:
40V
40V
Max Power Dissipation:
300mW
350mW
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
600mA
200mA
Frequency:
300MHz
300MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MMBT2222A
MMBT3904
Pin Count:
3
-
Element Configuration:
Single
Single
Power Dissipation:
225mW
350mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
300MHz
300MHz
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
40V
Max Collector Current:
600mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
100 @ 10mA 1V
Current - Collector Cutoff (Max):
10nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
300mV @ 5mA, 50mA
Transition Frequency:
300MHz
-
Max Breakdown Voltage:
40V
40V
Collector Base Voltage (VCBO):
75V
60V
Emitter Base Voltage (VEBO):
6V
6V
Max Junction Temperature (Tj):
150°C
-
Turn Off Time-Max (toff):
285ns
-
Height:
1.11mm
930μm
Length:
2.9mm
2.92mm
Width:
1.3mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
SOT-23-3
Weight:
-
30mg
Current-Collector (Ic) (Max):
-
200mA
Termination:
-
SMD/SMT
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Polarity:
-
NPN
Power - Max:
-
350mW
Voltage - Collector Emitter Breakdown (Max):
-
40V
Max Frequency:
-
300MHz
Frequency - Transition:
-
300MHz
MMBT2222ALT1G

MMBT2222ALT1G

(In Stock: 682665)

ON Semiconductor