MMBT2222ALT1G alternative parts: MMBT5551

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 40V 0.6A SOT23
SMALL SIGNAL BIPOLAR TRANSISTOR
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
10 Weeks
-
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
YES
Number of Pins:
3
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
-
Collector-Emitter Saturation Voltage:
300mV
-
Number of Elements:
1
1
hFEMin:
100
-
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2006
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
-
Type:
General Purpose
-
Voltage - Rated DC:
40V
-
Max Power Dissipation:
300mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
600mA
-
Frequency:
300MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MMBT2222A
-
Pin Count:
3
3
Element Configuration:
Single
-
Power Dissipation:
225mW
-
Transistor Application:
SWITCHING
AMPLIFIER
Gain Bandwidth Product:
300MHz
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
-
Max Collector Current:
600mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
80 @ 10mA 5V
Current - Collector Cutoff (Max):
10nA ICBO
50nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
200mV @ 5mA, 50mA
Transition Frequency:
300MHz
100MHz
Max Breakdown Voltage:
40V
-
Collector Base Voltage (VCBO):
75V
-
Emitter Base Voltage (VEBO):
6V
-
Max Junction Temperature (Tj):
150°C
-
Turn Off Time-Max (toff):
285ns
-
Height:
1.11mm
-
Length:
2.9mm
-
Width:
1.3mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Current-Collector (Ic) (Max):
-
600mA
Terminal Finish:
-
MATTE TIN
JESD-30 Code:
-
R-PDSO-G3
Qualification Status:
-
COMMERCIAL
Configuration:
-
SINGLE
Power - Max:
-
350mW
Polarity/Channel Type:
-
NPN
Voltage - Collector Emitter Breakdown (Max):
-
160V
Frequency - Transition:
-
100MHz
MMBT2222ALT1G

MMBT2222ALT1G

(In Stock: 682665)

ON Semiconductor