MMBT3906,215 alternative parts: MMBT3904,215
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 40V 0.2A SOT23 | MMBT3904 Series 40 V 200 mA 250 mW NPN Switching Transistor - SOT-23 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | YES |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Saturation Voltage: | -400mV | 200mV |
Current-Collector (Ic) (Max): | 200mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 60 | 100 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2009 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MMBT3906 | MMBT3904 |
Pin Count: | 3 | 3 |
Qualification Status: | Not Qualified | Not Qualified |
Configuration: | SINGLE | SINGLE |
Power Dissipation: | 250mW | 250mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 250MHz | - |
Polarity/Channel Type: | PNP | NPN |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | -40V | 40V |
Max Collector Current: | -200mA | 200mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 10mA 1V | 100 @ 10mA 1V |
Current - Collector Cutoff (Max): | 50nA ICBO | 50nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 400mV @ 5mA, 50mA | 300mV @ 5mA, 50mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | - |
Transition Frequency: | 250MHz | 300MHz |
Collector Base Voltage (VCBO): | -40V | 60V |
Emitter Base Voltage (VEBO): | -6V | 6V |
Max Junction Temperature (Tj): | 150°C | 150°C |
Ambient Temperature Range High: | 150°C | 150°C |
Turn On Time-Max (ton): | 70ns | 70ns |
Height: | 1.1mm | 1.1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Frequency - Transition: | - | 300MHz |
Turn Off Time-Max (toff): | - | 250ns |

MMBT3906,215
(In Stock: 45000)
Nexperia USA Inc.United States