MMBT3906,215 alternative parts: MMBTA56LT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 40V 0.2A SOT23 | TRANS PNP 80V 0.5A SOT23 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | YES |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Saturation Voltage: | -400mV | -250mV |
Current-Collector (Ic) (Max): | 200mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 60 | 100 |
Operating Temperature: | 150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2009 | 2006 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MMBT3906 | MMBTA56 |
Pin Count: | 3 | 3 |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | - |
Power Dissipation: | 250mW | 300mW |
Transistor Application: | SWITCHING | AMPLIFIER |
Gain Bandwidth Product: | 250MHz | 50MHz |
Polarity/Channel Type: | PNP | PNP |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | -40V | 80V |
Max Collector Current: | -200mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 10mA 1V | 100 @ 100mA 1V |
Current - Collector Cutoff (Max): | 50nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 400mV @ 5mA, 50mA | 250mV @ 10mA, 100mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | - |
Transition Frequency: | 250MHz | 50MHz |
Collector Base Voltage (VCBO): | -40V | 80V |
Emitter Base Voltage (VEBO): | -6V | 4V |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Turn On Time-Max (ton): | 70ns | - |
Height: | 1.1mm | 1.016mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Contact Plating: | - | Tin |
Collector-Emitter Breakdown Voltage: | - | -80V |
Pbfree Code: | - | yes |
Voltage - Rated DC: | - | -80V |
Max Power Dissipation: | - | 225mW |
Current Rating: | - | -500mA |
Frequency: | - | 50MHz |
Element Configuration: | - | Single |
Power - Max: | - | 225mW |
Max Breakdown Voltage: | - | 80V |
Length: | - | 3.0226mm |
Width: | - | 1.397mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

MMBT3906,215
(In Stock: 45000)
Nexperia USA Inc.United States