MMBT3906,215 alternative parts: FJV4104RMTF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 40V 0.2A SOT23 | Trans Digital BJT PNP 50V 100mA 3-Pin SOT-23 T/R |
Factory Lead Time: | 4 Weeks | 2 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | - |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | - |
Collector-Emitter Saturation Voltage: | -400mV | - |
Current-Collector (Ic) (Max): | 200mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 60 | 68 |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2009 | 2016 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | MMBT3906 | FJV4104 |
Pin Count: | 3 | - |
Qualification Status: | Not Qualified | Not Qualified |
Configuration: | SINGLE | - |
Power Dissipation: | 250mW | 200mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 250MHz | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | PNP - Pre-Biased |
Collector Emitter Voltage (VCEO): | -40V | 50V |
Max Collector Current: | -200mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 10mA 1V | 68 @ 5mA 5V |
Current - Collector Cutoff (Max): | 50nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 400mV @ 5mA, 50mA | 300mV @ 500μA, 10mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | - |
Transition Frequency: | 250MHz | 200MHz |
Collector Base Voltage (VCBO): | -40V | -50V |
Emitter Base Voltage (VEBO): | -6V | -10V |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Turn On Time-Max (ton): | 70ns | - |
Height: | 1.1mm | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) |
Mount: | - | Surface Mount |
Weight: | - | 30mg |
Collector-Emitter Breakdown Voltage: | - | 50V |
Pbfree Code: | - | yes |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Additional Feature: | - | BUILT IN BIAS RESISTOR RATIO IS 1 |
HTS Code: | - | 8541.21.00.95 |
Voltage - Rated DC: | - | -50V |
Max Power Dissipation: | - | 200mW |
Current Rating: | - | -100mA |
Polarity: | - | PNP |
Element Configuration: | - | Single |
Max Breakdown Voltage: | - | 50V |
Frequency - Transition: | - | 200MHz |
Resistor - Base (R1): | - | 47 k Ω |
Continuous Collector Current: | - | -100mA |
Resistor - Emitter Base (R2): | - | 47 k Ω |
Lead Free: | - | Lead Free |

MMBT3906,215
(In Stock: 45000)
Nexperia USA Inc.United States