MPX5700ASX alternative parts: MPX53DP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NXP MPX5700ASX PRESSURE SENSOR, 15 TO 700KPA, SIP-6 | NXP MPX53DP Pressure Sensor, Differential, 1.2 mV/kPa, 0 kPa, 50 kPa, 3 V, 6 V |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | 6-SIP Module | 4-SIP Module |
Surface Mount: | NO | NO |
Mounting Feature: | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Series: | MPX5700 | MPX53 |
Published: | 1998 | 2008 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
ECCN Code: | EAR99 | EAR99 |
Applications: | Board Mount | Board Mount |
HTS Code: | 8542.39.00.01 | 8541.50.00.80 |
Voltage - Supply: | 4.75V~5.25V | 3V~6V |
Output: | 0.2 V ~ 4.7 V | 0 mV ~ 60 mV (3V) |
Termination Style: | PC Pin | PC Pin |
Body Length or Diameter: | 27.94mm | 29.46mm |
Body Breadth: | 16.25 mm | 10.67 mm |
Output Type: | Analog Voltage | Wheatstone Bridge |
Accuracy: | ±2.5% | -0.6% ~ 0.4% |
Response Time: | 1000 μs | 1000 μs |
Operating Pressure: | 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa) | 7.25PSI (50kPa) |
Pressure Type: | Absolute | Differential |
Port Style: | Barbed | Barbed |
Port Size: | Male - 0.19 4.93mm Tube | Male - 0.19 4.93mm Tube Dual |
Linearity: | 2.5 % | 0.4 % |
Maximum Pressure: | 406.11PSI (2800kPa) | 25.38PSI (175kPa) |
Sensors/Transducers Type: | PRESSURE SENSOR,PEIZORESISTIVE | PRESSURE SENSOR,PEIZORESISTIVE |
Housing: | PLASTIC | PLASTIC |
Pressure Range-Max: | 101.5 Psi | 7.25 Psi |
Offset-Nom: | 0.20V | 20MV |
Features: | Temperature Compensated | - |
Sensitivity (mV/V): | 6.4 mV/V | 1.2 mV/V |
Body Height: | 19.05mm | 28.7mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

MPX5700ASX
(In Stock: 1600)
NXP USA Inc.United States