MPX5700ASX alternative parts: MPX5999D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NXP MPX5700ASX PRESSURE SENSOR, 15 TO 700KPA, SIP-6
NXP MPX5999D Pressure Sensor, Differential, 4.5 mV/kPa, 0 kPa, 1 MPa, 4.75 V, 5.25 V
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
6-SIP Module
6-SIP Module
Surface Mount:
NO
NO
Mounting Feature:
THROUGH HOLE MOUNT
THROUGH HOLE MOUNT
Operating Temperature:
-40°C~125°C
-40°C~125°C
Series:
MPX5700
MPX5999
Published:
1998
1998
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
ECCN Code:
EAR99
EAR99
Applications:
Board Mount
Board Mount
HTS Code:
8542.39.00.01
8542.31.00.01
Voltage - Supply:
4.75V~5.25V
4.75V~5.25V
Output:
0.2 V ~ 4.7 V
0.2 V ~ 4.7 V
Termination Style:
PC Pin
PC Pin
Body Length or Diameter:
27.94mm
15.55mm
Body Breadth:
16.25 mm
5.33 mm
Output Type:
Analog Voltage
Analog Voltage
Accuracy:
±2.5%
±2.5%
Response Time:
1000 μs
1000 μs
Operating Pressure:
2.18PSI ~ 101.53PSI (15kPa ~ 700kPa)
145.04PSI (1000kPa)
Pressure Type:
Absolute
Differential
Port Style:
Barbed
No Port
Port Size:
Male - 0.19 4.93mm Tube
-
Linearity:
2.5 %
2.5 %
Maximum Pressure:
406.11PSI (2800kPa)
580.15PSI (4000kPa)
Sensors/Transducers Type:
PRESSURE SENSOR,PEIZORESISTIVE
PRESSURE SENSOR,PEIZORESISTIVE
Housing:
PLASTIC
PLASTIC
Pressure Range-Max:
101.5 Psi
150 Psi
Offset-Nom:
0.20V
0.20V
Features:
Temperature Compensated
Temperature Compensated
Sensitivity (mV/V):
6.4 mV/V
4.5 mV/V
Body Height:
19.05mm
13.31mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
MPX5700ASX

MPX5700ASX

(In Stock: 1600)

NXP USA Inc.